EN
  • EN
  • DE

ATS2805D

Part No ATS2805D
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description 25W Total Output Power 28 Vin +/-5 Vout Dual DC-DC Standard Converter in an ATS Package, ATS-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 75 %
Max Input Voltage 50 V
Min Input Voltage 16 V
Output Power 25 W
RoHS Non-Compliant
Win Source Part Number 981734-ATS2805D
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATS2805D CAD Model

Description

The ATS2805D is a board mount module manufactured by Infineon Technologies.

  • Output Power: 25 W
  • Efficiency: 75%
  • Category: board mount modules
  • Popularity: low popularity
  • RoHS: non-RoHS compliant
  • Supply Status: shortage
  • Minimum Input Voltage: 16 V
  • Maximum Input Voltage: 50 V

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 400V INPUT 1/8 6 / Bus Converter Module DC DC Converter 1 Output 48V 65A 260V - 410V Input
Lowest to $445.2019
Infineon Technologies
25W Total Output Power 28 Vin +/-5 Vout Dual DC-DC Standard Converter in an ATS Package, ATS-8
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 12V 2.08A 25W 8-Pin ATS
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 30V 700W / Isolated Module DC DC Converter 1 Output 30V 25A 36V - 75V Input
Lowest to $166.5826
Infineon Technologies
15W-20W Total Output Power 28 Vin +12 Vout Single DC-DC Standard Converter in an AHE Package DLA Number 5962-91580,...
Need more? Email Us
Rohm Semiconductor
DC DC CONVERTER 5V 2.5W / Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 8V - 32V Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess