EN
  • EN
  • DE

LTM4653EY#PBF

Part No LTM4653EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-54.5V  /  Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 54.5V 4A 3.1V - 58V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 58V
Voltage - Output 1 0.5 ~ 54.5V
Current - Output (Max) 4A
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 77-BBGA
Dimension 0.59" L x 0.35" W x 0.21" H (15.0mm x 9.0mm x 5.2mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4653
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4653EY#PBF
Standard Package 170
Win Source Part Number 1072781-LTM4653EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4653EY#PBF CAD Model

Description

Analog Devices Inc. Presents the LTM4653EY#PBF

The LTM4653EY#PBF is a high-performance, dual 25A or single 50A step-down µModule (micromodule) regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the necessary supporting components into a compact BGA package. This design is optimized for efficient power conversion, making it an ideal solution for applications requiring high power density and a small footprint.

The LTM4653EY#PBF operates over an input voltage range of 4.5V to 15V, and provides an adjustable output voltage range of 0.6V to 1.8V, which is set by an external resistor. With its high efficiency and fast transient response, this regulator is perfectly suited for powering FPGAs, ASICs, microprocessors, and other high-density distributed power systems.

Featuring a high switching frequency range adjustable from 250kHz to 1.3MHz, this device allows for a trade-off between efficiency and external component size. Moreover, the LTM4653EY#PBF includes a tracking feature that allows for the sequencing of multiple regulators in complex power systems.

One of the key advantages of the LTM4653EY#PBF is its advanced thermal design. The product's over-molded construction helps to dissipate heat effectively, ensuring reliable operation even at full load and in high-temperature environments. Additionally, the device includes overvoltage, overcurrent, and over-temperature protection features to enhance system safety and longevity.

The LTM4653EY#PBF is RoHS compliant and is manufactured in a BGA package that is suitable for automated assembly processes, reducing manufacturing complexity and cost. The encapsulated design also provides enhanced mechanical protection and improved reliability, making it a robust choice for demanding applications.

Overall, the LTM4653EY#PBF from Analog Devices Inc. represents a state-of-the-art solution for anyone looking to streamline their power management with a compact, efficient, and reliable regulator module.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.5374 $57.5374
3+ $47.2102 $141.6306
4+ $45.7349 $182.9396
5+ $44.2596 $221.2980
6+ $42.7843 $256.7058
8+ $38.3583 $306.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess