EN
  • EN
  • DE

LTM4676AIY

Part No LTM4676AIY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-5.4V 0.5-5.4V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 5.4V 0.5 ~ 5.4V - 13A, 13A 4.5V - 26.5V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (16x16)
Family Name LTM4676
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845532-LTM4676AIY
Ultra Librarian 3D Model Ultra Librarian LTM4676AIY CAD Model

Description

Analog Devices Inc. Presents the LTM4676AIY: A Dual 13A or Single 26A μModule Regulator

The LTM4676AIY is a highly versatile and efficient dual 13A or single 26A step-down DC/DC μModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates top-grade components within a compact, surface-mount package, designed to tackle a wide array of applications including telecommunications, datacom infrastructure, and advanced computing systems.

Key Features

  • High Efficiency: The LTM4676AIY utilizes a high-efficiency synchronous switching architecture that ensures energy-saving performance, which is critical for maintaining system reliability and operational longevity.
  • Flexible Output Configuration: With its dual 13A output capability, the LTM4676AIY can also be configured to deliver a single 26A output, providing design flexibility for engineers to address different power requirements with a single component.
  • Digital Power System Management: This μModule regulator incorporates digital power system management (PSM) features, allowing for real-time monitoring and control over the power system via a PMBus interface. This enables system optimization and improved system performance through data logging and adaptive voltage scaling.
  • Compact Design: The LTM4676AIY comes in a small 16mm x 16mm x 5.01mm BGA package, which minimizes the solution footprint on the PCB and is ideal for systems where space is at a premium.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 17V, accommodating various supply levels and ensuring compatibility with diverse system architectures.
  • Robust Thermal Performance: The device is designed with exceptional thermal management in mind, featuring an integrated heat sink that helps to dissipate heat effectively, thus maintaining performance even under high load conditions.

Applications

The LTM4676AIY is particularly well-suited for use in high-density, high-performance applications where power efficiency and thermal management are paramount. Its typical applications include:

  • Telecommunication and networking equipment
  • Servers and storage systems
  • Industrial systems
  • Medical equipment

With its robust feature set and compact design, the LTM4676AIY from Analog Devices Inc. is an ideal choice for engineers looking for a high-performance power management solution that simplifies design and enhances system reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9672 $68.9672
2+ $66.8120 $133.6240
3+ $64.6567 $193.9701
4+ $62.5015 $250.0060
6+ $56.0358 $336.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess