EN
  • EN
  • DE

LTM8003HY

Part No LTM8003HY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202291-LTM8003HY
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Voltage - Output 1 0.97 ~ 18V
Applications ITE (Commercial)
Operating Temperature -40°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian LTM8003HY CAD Model

Description

Analog Devices Inc. Presents the LTM8003HY: A High-Efficiency, µModule Step-Down Power Converter

The LTM8003HY is a part of Analog Devices Inc.'s extensive µModule (micromodule) product line, designed to offer a high-efficiency, compact, and easy-to-use step-down DC/DC power converter solution. The LTM8003HY is specifically engineered to meet the needs of space-constrained applications while providing robust performance in a range of environments.

This versatile power module integrates a switching regulator, inductor, and various supporting components within a compact, thermally enhanced 11.25mm x 15mm x 4.92mm BGA (ball grid array) package. Its efficient design allows for an input voltage range of 3.4V to 40V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.

The LTM8003HY delivers a continuous output current up to 3A, with an output voltage range that can be set from 0.97V to 18V via a single resistor. This feature allows designers to tailor the output to precisely match the requirements of the target application, ensuring optimal performance.

One of the key attributes of the LTM8003HY is its Silent Switcher® architecture, which minimizes EMI emissions, a critical consideration in noise-sensitive applications such as automotive, industrial, and telecommunications systems. This architecture, combined with its internal EMI filter, significantly simplifies the design process by reducing the need for additional external noise-reduction components.

The device also boasts a high level of thermal performance due to its BGA package, which enhances heat dissipation and enables operation in high-temperature environments. This makes the LTM8003HY an ideal choice for automotive and industrial applications where reliability under thermal stress is a necessity.

Additional features of the LTM8003HY include adjustable switching frequency, synchronization capability, and a suite of protection features such as overvoltage, overcurrent, and overtemperature protection. These integrated protections contribute to the longevity and safety of the end application.

For designers seeking a high-efficiency, reliable, and easy-to-integrate power solution, the LTM8003HY µModule from Analog Devices Inc. offers a compelling combination of performance, flexibility, and convenience, packaged in a form factor that is well-suited to a wide array of demanding applications.

You May Also Be Interested in

Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess