EN
  • EN
  • DE

LTM8026IY

Part No LTM8026IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V  /  Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OTP, OVP, SCP
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 81-BBGA Module
Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-BGA (15x11.25)
Base Product Number LTM8026
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8026IY
Standard Package 119
Win Source Part Number 1007299-LTM8026IY
Ultra Librarian 3D Model Ultra Librarian LTM8026IY CAD Model

Description

The LTM8026IY is a highly efficient, versatile, and robust DC/DC μModule (micromodule) regulator from Analog Devices Inc. This power management solution integrates the inductor, power switches, DC/DC controller, and all support components into a compact, surface-mount package. Designed to simplify the implementation of power conversion in a wide range of applications, the LTM8026IY is capable of delivering up to 36V input voltage and offers an adjustable output voltage range from 0.8V to 10V, with an output current of up to 5A.

Key Features

  • Integrated Design: The LTM8026IY combines several components into one package, reducing design complexity and saving board space.
  • Wide Input Voltage Range: With an input voltage range of 6V to 36V, it is suitable for a variety of supply sources, including industrial and automotive applications.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 10V, making it highly adaptable to the needs of different circuits and devices.
  • High Output Current: Capable of delivering up to 5A of continuous output current, it can power a wide range of loads.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and energy loss, which is critical for thermal management in compact systems.
  • Overcurrent Protection: Built-in overcurrent protection helps safeguard the module and the downstream circuitry from damage due to excessive current draw.

Applications

The LTM8026IY is ideal for use in a variety of applications that require efficient power conversion and compact design. Its robust feature set makes it especially well-suited for:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive systems
  • Datacom and storage systems
  • Medical devices
  • High-density distributed power systems

Conclusion

With its comprehensive integration, the LTM8026IY from Analog Devices Inc. offers designers a simplified solution for power management challenges. Its performance, flexibility, and ease of use make it an excellent choice for a diverse array of applications where space is at a premium and reliability is paramount.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2902 $54.2902
3+ $44.5459 $133.6377
4+ $43.1538 $172.6152
5+ $41.7617 $208.8085
7+ $40.3697 $282.5879
9+ $36.1935 $325.7415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess