EN
  • EN
  • DE

FM25L04B-GA

Part No FM25L04B-GA
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description IC FRAM 4KBIT 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 4Kb (512 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039081-FM25L04B-GA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25L04B-GA CAD Model

Description

The Cypress Semiconductor FM25L04B-GA is a 4-Mbit serial Flash memory device, featuring advanced security and reliability for a wide range of embedded applications. This memory chip utilizes a Serial Peripheral Interface (SPI) for communication, offering a compact footprint and simplified interface compared to parallel Flash memories.

Applications

  • Consumer Electronics: Used for storing firmware, configuration data, and user settings in devices such as digital cameras, MP3 players, and set-top boxes.
  • Industrial Control Systems: Employed in industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing critical system parameters and program code.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic devices for storing patient data, calibration settings, and software updates.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and instrument clusters for storing vehicle configuration data, map information, and software code.
  • Networking Equipment: Found in routers, switches, and wireless access points for storing boot code, configuration files, and network protocols.

Features

  • 4-Mbit Memory Capacity: Provides ample storage for firmware, configuration data, and user settings.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for easy integration with microcontrollers and other embedded systems.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Offers a high number of program/erase cycles, ensuring long-term reliability and data retention.

Benefits

  • Compact Size: Enables smaller and more compact product designs due to its small footprint.
  • Simplified Interface: Reduces system complexity and development time with its easy-to-use SPI interface.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Data Security: Protects valuable data from unauthorized access and accidental modification.
  • Long-Term Reliability: Ensures data integrity and reliable operation over a wide range of operating conditions.

The Cypress FM25L04B-GA Flash memory device is a reliable and versatile storage solution for embedded systems. Its high performance, low power consumption, and robust feature set make it an ideal choice for applications requiring secure and dependable data storage. It has a wide operating voltage and temperature range for use in a variety of environments. Exact parameters can be found on the Cypress Semiconductor website.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $14.2557

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9598 $52.7890
115+ $0.8990 $103.3850
175+ $0.8686 $152.0050
250+ $0.8079 $201.9750
325+ $0.7775 $252.6875
405+ $0.7472 $302.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess