EN
  • EN
  • DE

LTM8056MPY

Part No LTM8056MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-48V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 15 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 48V - - 4A 5V - 58V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 121-BBGA Module
Case / Package 121-BGA (15x15)
Family Name LTM8056
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844919-LTM8056MPY
Ultra Librarian 3D Model Ultra Librarian LTM8056MPY CAD Model

Description

Introducing the LTM8056MPY from Analog Devices Inc.

The LTM8056MPY is a highly versatile and robust micro-module (µModule) from Analog Devices Inc., a leading company in the field of high-performance analog technology. This advanced product is designed to cater to a wide range of power management requirements with its impressive features and specifications.

Efficient Power Conversion

The LTM8056MPY is a complete system-in-package (SiP) that includes a switching regulator, inductors, and support components, all encapsulated within a compact package. This µModule is capable of converting a higher voltage to a lower voltage with high efficiency, making it an ideal choice for applications that require reliable power delivery and energy-saving operation.

Wide Input Voltage Range

One of the standout features of the LTM8056MPY is its wide input voltage range, which spans from 6V to 58V. This flexibility makes it suitable for a variety of input sources, including industrial supplies and automotive batteries. It ensures that the device can operate reliably in environments with fluctuating input voltages.

Adjustable and Regulated Output

The output voltage of the LTM8056MPY is adjustable from 1.2V to 24V, and it can deliver up to 2.5A of continuous output current. The regulation of the output voltage is highly precise, ensuring that connected devices receive a stable and consistent power supply.

High-Temperature Operation

Designed for demanding environments, the LTM8056MPY can operate at junction temperatures ranging from -55°C to +125°C. This makes it a reliable choice for military, aerospace, and industrial applications where extreme temperatures are common.

Advanced Features

The µModule incorporates features such as soft-start, tracking, and protection against overvoltage, overcurrent, and overtemperature conditions. These features contribute to the overall reliability and longevity of the power solution.

Compact and Robust Packaging

The LTM8056MPY is packaged in a compact, over-molded land grid array (LGA) package measuring 15mm x 15mm x 4.92mm. This small footprint allows for efficient use of board space while providing robust protection for the internal components.

In conclusion, the LTM8056MPY from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, reliable, and easy-to-use power management solution. Its comprehensive feature set and robust design ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4642 $65.4642
2+ $53.7143 $107.4286
3+ $52.0357 $156.1071
4+ $50.3571 $201.4284
6+ $48.6786 $292.0716
7+ $43.6428 $305.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess