EN
  • EN
  • DE

LTM8063EY#PBF

Part No LTM8063EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 15V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-FBGA Module
Size / Dimension 0.25" L x 0.16" W x 0.09" H (6.3mm x 4.0mm x 2.2mm)
Supplier Device Package 28-BGA (6.25x4)
Base Product Number LTM8063
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845632-LTM8063EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8063EY#PBF CAD Model

Description

The LTM8063EY#PBF is a step-down Silent Switcher µModule (micromodule) regulator from Analog Devices Inc. that is designed to deliver high efficiency and low EMI emissions in a compact, surface-mount package. This versatile power solution integrates an inductor, power switches, a DC/DC controller, and compensation components within a single package, simplifying the design and layout process for power supply systems.

Key Features

  • Wide Input Voltage Range: The LTM8063EY#PBF operates from an input voltage range of 3.2V to 40V, making it suitable for a variety of applications, from automotive to industrial systems.
  • Adjustable and Fixed Output Voltage: It offers an adjustable output voltage range from 0.8V to 15V, as well as fixed output voltage options, providing flexibility for different design requirements.
  • High Efficiency: The high efficiency of up to 95% ensures minimal heat generation and reliable performance even in thermally challenging environments.
  • Compact Design: The LTM8063EY#PBF comes in a small 9mm x 11.25mm x 4.92mm BGA package, which is ideal for space-constrained applications.
  • Low EMI: It features Silent Switcher architecture that minimizes EMI emissions, facilitating compliance with stringent electromagnetic compatibility (EMC) standards.
  • Integrated Components: With an integrated inductor and minimal external components required, this µModule regulator simplifies the design and reduces the overall solution footprint.

Applications

The LTM8063EY#PBF is suitable for a wide range of applications including but not limited to:

  • Telecommunications
  • Industrial Control and Automation
  • Automotive Power Supplies
  • Distributed Power Systems
  • Medical Equipment
  • Portable Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8063EY#PBF is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term reliability and performance.

You May Also Be Interested in

Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2252 $60.6756
7+ $16.5950 $116.1650
10+ $16.0764 $160.7640
13+ $15.5578 $202.2514
17+ $15.0393 $255.6681
23+ $13.4835 $310.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess