EN
  • EN
  • DE

LTM8073EY#PBF

Part No LTM8073EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-15V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 60V
Voltage - Output 1 0.8 ~ 15V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-BBGA Module
Size / Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Base Product Number LTM8073
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843449-LTM8073EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8073EY#PBF CAD Model

Description

Introducing the LTM8073EY#PBF from Analog Devices Inc.

The LTM8073EY#PBF is a versatile and efficient micro-module regulator from Analog Devices Inc., designed to address the needs of modern electronic systems that require reliable power management. This innovative product is a member of the Silent Switcher® family and is engineered to minimize EMI emissions, making it an ideal choice for noise-sensitive applications.

Key Features

  • Wide Input Voltage Range: The LTM8073EY#PBF operates with an input voltage range of 3.4V to 40V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 15V, providing flexibility to power a broad range of devices and circuits.
  • High Efficiency: With its advanced design, this micro-module regulator delivers high efficiency, which helps in reducing power loss and heat generation in the system.
  • Compact Design: The LTM8073EY#PBF comes in a compact LGA package, making it a space-saving solution for densely packed PCBs.
  • Built-In Protection Features: The product includes overvoltage, overtemperature, and overcurrent protection, safeguarding the module and connected components from potential damage.
  • Low EMI: As part of the Silent Switcher® series, the LTM8073EY#PBF is designed to reduce electromagnetic interference, a critical feature for applications such as precision instrumentation, RF systems, and sensitive audio equipment.

Applications

The LTM8073EY#PBF is suitable for a wide array of applications, including but not limited to:

  • Industrial Controls
  • Automotive Electronics
  • Telecommunications
  • Data Acquisition Systems
  • Medical Devices

With its robust design, ease of use, and Silent Switcher® technology, the LTM8073EY#PBF from Analog Devices Inc. is a powerful solution for designers looking to improve power efficiency and performance while minimizing noise in their electronic systems.

For detailed specifications and application guidance, customers are encouraged to consult the product datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $430.0752 $430.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess