EN
  • EN
  • DE

LTM9004IV-AD#PBF

Part No LTM9004IV-AD#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF IC Direct Conversion Subsystem General Purpose 700MHz ~ 2.7GHz 20MHz Low Pass Filter 204-LGA (22x15)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 204-BLGA
Case / Package 204-LGA (22x15)
Family Name LTM9004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924556-LTM9004IV-AD#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9004IV-AD#PBF CAD Model

Description

Product Overview: LTM9004IV-AD#PBF

The LTM9004IV-AD#PBF from Analog Devices Inc. is a high-performance, complete RF-to-digital μModule® receiver that has been designed to cater to the demanding requirements of wireless communication infrastructure. This innovative product simplifies design and accelerates time-to-market for applications such as wireless base stations, test equipment, and software-defined radios.

Key Features

  • Integrated Solution: The LTM9004IV-AD#PBF is a system in a package that integrates a high performance mixer, a wide dynamic range IF amplifier, an RF balun, dual high speed 14-bit ADCs, and a phase-locked loop (PLL) with a VCO, all in a compact 15mm x 15mm LGA package.
  • Performance: This μModule receiver offers exceptional dynamic performance with a 77dB SNR (Signal-to-Noise Ratio) and a 90dB SFDR (Spurious-Free Dynamic Range) at 185MHz IF.
  • Frequency Range: It is designed for an RF input frequency range of 700MHz to 3000MHz, making it versatile for various frequency bands used in wireless infrastructure.
  • High Integration: By combining multiple functions into a single package, the LTM9004IV-AD#PBF reduces the board space requirements and the complexity of the design.
  • Easy to Use: The device simplifies the design of RF systems by integrating the matching networks and bypass capacitance, which minimizes the need for external components and complex layout considerations.

Applications

  • Wireless Base Stations
  • Remote Radio Heads
  • Software-Defined Radios
  • Test and Measurement Equipment
  • Communication Infrastructure

The LTM9004IV-AD#PBF is part of Analog Devices' μModule family, which provides a series of complete system solutions for data conversion and signal processing in a single package. The product offers excellent performance while reducing the design challenges associated with high-frequency circuitry. Its robust design and integrated features make it an ideal choice for designers looking to improve system reliability and shorten development cycles in the ever-evolving field of wireless communications.

Analog Devices Inc. is renowned for its high-quality components that provide precision, reliability, and efficiency, and the LTM9004IV-AD#PBF is no exception. It represents a blend of cutting-edge technology with practicality, ensuring that your projects are not only top-notch in terms of performance but also manageable in complexity and design time.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess