EN
  • EN
  • DE

LM3529SQX/NOPB

Part No LM3529SQX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 978867-LM3529SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3529SQX/NOPB CAD Model

Description

The LM3529SQX/NOPB is a high-efficiency, dual-string white LED driver designed by Texas Instruments to power display backlighting in portable devices. This compact and versatile component is ideal for small-form-factor applications such as smartphones, tablets, and handheld gaming devices.

Key Features

  • Integrated Power Diodes: This device includes integrated power diodes, which simplifies the design and reduces external component count.
  • Independent String Operation: The LM3529SQX/NOPB can drive two LED strings independently, providing flexibility in controlling brightness and improving overall display uniformity.
  • Adaptive 1x/1.5x/2x Mode Charge Pump: The charge pump efficiently converts the input voltage to the optimal level required to drive the LEDs, ensuring maximum efficiency across a wide range of input voltages.
  • High Efficiency: With its high efficiency, the LM3529SQX/NOPB ensures extended battery life for portable devices, which is critical for user satisfaction.
  • Programmable Dimming: The driver supports programmable dimming through an I2C-compatible interface, allowing precise control over backlight brightness.
  • Protection Features: It incorporates a variety of protection features, including over-voltage, over-temperature, and LED open/short circuit protection, enhancing the reliability and longevity of the end application.

Applications

The LM3529SQX/NOPB is specifically designed for driving LEDs in portable devices, making it suitable for a variety of applications including:

  • Smartphone and tablet backlights
  • Portable gaming device displays
  • GPS units
  • Other handheld devices with LED backlit screens

Quality and Environmental Compliance

The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. The device is offered in a compact, 16-bump DSBGA package, making it suitable for space-constrained applications.

Conclusion

With its high efficiency, dual-string capability, and comprehensive protection features, the LM3529SQX/NOPB from Texas Instruments stands out as a robust solution for powering LED backlights in a wide range of portable electronic devices.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $79.8232

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4956 $65.9824
8+ $13.5349 $108.2792
12+ $13.1119 $157.3428
16+ $12.6890 $203.0240
21+ $12.2660 $257.5860
28+ $10.9971 $307.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess