EN
  • EN
  • DE

LTP5902IPC-WHMA#PBF

Part No LTP5902IPC-WHMA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 MMCX SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Analog Devices Inc.
Series Dust Networks®, SmartMesh®, WirelessHART
Package Tray
Product Status Active
RF Family/Standard 802.15.4
Protocol WirelessHART
Modulation -
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, MMCX
Utilized IC / Part -
Memory Size 512kB Flash, 72kB SRAM
Voltage - Supply 2.1V ~ 3.76V
Current - Receiving 4.5mA
Current - Transmitting 5.4mA ~ 9.7mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 66-SMD Module
Base Product Number LTP5902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1379002-LTP5902IPC-WHMA#PBF
Ultra Librarian 3D Model Ultra Librarian LTP5902IPC-WHMA#PBF CAD Model

Description

The LTP5902IPC-WHMA#PBF is a sophisticated wireless communication module designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the SmartMesh IP™ product line, which is renowned for its reliable and secure wireless sensor networking capabilities.

Key Features

  • Wireless Networking: The LTP5902IPC-WHMA#PBF operates on SmartMesh IP technology, enabling highly resilient and secure wireless mesh networks. It is designed to provide reliable connectivity even in the most challenging environments.
  • Low Power Consumption: This module is optimized for low power consumption, making it ideal for battery-operated devices in remote locations or applications where power efficiency is crucial.
  • Advanced Security: It includes enterprise-grade security features such as AES-128 bit encryption, ensuring that data transmitted across the network remains secure from unauthorized access.
  • Easy Integration: The LTP5902IPC-WHMA#PBF is designed for easy integration into a variety of applications, thanks to its compact form factor and comprehensive software support.
  • Industrial Grade: The module is built to withstand harsh industrial environments, with a wide operating temperature range and robust physical construction.

Applications

The LTP5902IPC-WHMA#PBF is suitable for a wide range of applications, including:

  • Industrial Monitoring and Control
  • Building Automation
  • Environmental Monitoring
  • Smart Agriculture
  • Healthcare Devices
  • Asset Tracking and Management

Technical Specifications

The module features a 2.4 GHz IEEE 802.15.4E compliant transceiver, and it operates in the global ISM bands. Its robust networking capabilities allow it to support thousands of nodes in a single mesh network. The LTP5902IPC-WHMA#PBF comes in a compact 72-pin LGA package, which is suitable for space-constrained applications.

Manufacturer Support

Analog Devices Inc. provides extensive support for the LTP5902IPC-WHMA#PBF, including detailed datasheets, application notes, and technical support from their team of experts to ensure successful deployment and operation of the module in your product or system.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess