EN
  • EN
  • DE

MAX12930EASA+T

Part No MAX12930EASA+T
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 3.75KVRMS 2CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197103-MAX12930EASA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS422, RS485
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 25Mbps
Ultra Librarian 3D Model Ultra Librarian MAX12930EASA+T CAD Model

Description

Product Overview: MAX12930EASA+T from Analog Devices Inc.

The MAX12930EASA+T is a robust, high-performance digital isolator from Analog Devices Inc., designed to offer outstanding signal integrity and isolation for a wide range of applications. This component is an essential building block for systems requiring electrical isolation between sensitive circuitry and noisy environments, commonly found in industrial, medical, and automotive applications.

Key Features

  • Integrated Isolation: The MAX12930EASA+T provides two channels of isolation, enabling bidirectional communication and ensuring that signals are transmitted accurately across the isolation barrier.
  • High-Speed Operation: This digital isolator can operate at high speeds, making it suitable for applications that require fast data transfer rates without compromising the integrity of the signal.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliable performance in harsh environments.
  • Robust Isolation Voltage: With an impressive isolation voltage rating, the MAX12930EASA+T provides a high level of protection against voltage spikes and surges.

Applications

The versatility of the MAX12930EASA+T makes it an ideal choice for various applications where signal integrity and isolation are paramount. These include:

  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Data Acquisition Systems
  • Test and Measurement Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAX12930EASA+T is no exception. It is manufactured using high-quality materials and rigorous production standards, ensuring that each unit meets the highest levels of reliability and performance. Furthermore, the product is available in a compact SOP (Small Outline Package), making it easy to integrate into various designs without taking up significant board space.

In conclusion, the MAX12930EASA+T from Analog Devices Inc. is a sophisticated solution for systems requiring reliable digital isolation. Its combination of high-speed operation, low power consumption, and robust protection features make it an excellent choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9247 $53.5482
14+ $7.3229 $102.5206
22+ $7.0940 $156.0680
30+ $6.8652 $205.9560
38+ $6.6363 $252.1794
51+ $5.9498 $303.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess