EN
  • EN
  • DE

MAX14430EAEE+

Part No MAX14430EAEE+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 4CH CAN 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001157-MAX14430EAEE+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators -Digital Isolators
Package Strip
Type CAN, RS422, RS485, SPI
Package / Case 16-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1.71V ~ 5.5V
Supplier Device Package 16-QSOP
Base Product Number MAX14430
Ultra Librarian 3D Model Ultra Librarian MAX14430EAEE+ CAD Model

Description

Maxim Integrated MAX14430EAEE+ Overview

The MAX14430EAEE+ from Maxim Integrated is a robust, high-performance digital isolator designed to provide reliable signal isolation in a wide range of industrial and commercial applications. This component is essential for systems where signal integrity and isolation from high voltages are critical for both performance and safety.

Key Features

  • High Isolation Voltage: The MAX14430EAEE+ offers an isolation rating of 3.75kV RMS for 60 seconds, ensuring that signals are effectively segregated to prevent electrical noise and high-voltage transients from affecting the data integrity.
  • Channel Configuration: This device features four independent isolation channels, which are configured as two forward and two reverse-directional channels, making it versatile for various communication protocols.
  • Data Rate: It supports a maximum data rate of 25Mbps, which is suitable for high-speed digital interfaces that require quick and reliable data transfer.
  • Low Power Consumption: The MAX14430EAEE+ is designed for energy efficiency, with a low power consumption that helps in reducing the overall power budget of the system.
  • Wide Operating Temperature Range: It is capable of operating over an extended temperature range of -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Robust Packaging: The device comes in a 16-SSOP package, providing a compact footprint while ensuring robustness for various PCB layouts.

Applications

The MAX14430EAEE+ is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI/I2C interfaces
  • Battery management and monitoring systems
  • Isolated data acquisition systems

Conclusion

The Maxim Integrated MAX14430EAEE+ digital isolator is a testament to the company's commitment to providing high-quality, reliable components for critical applications. Its combination of high-speed data transfer, low power consumption, and high isolation voltage makes it an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3383 $57.3532
9+ $11.7648 $105.8832
14+ $11.3971 $159.5594
19+ $11.0295 $209.5605
24+ $10.6618 $255.8832
32+ $9.5589 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,382 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess