EN
  • EN
  • DE

MAX14770EGSA+T

Part No MAX14770EGSA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196889-MAX14770EGSA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX14770EGSA+T CAD Model

Description

The MAX14770EGSA+T is a robust, high-speed, half-duplex RS-485/RS-422 transceiver from Maxim Integrated, designed to operate in harsh industrial environments. It is capable of achieving data rates up to 50Mbps, making it suitable for high-speed communication applications. This transceiver is available in a compact 8-pin NSOIC package, offering a space-saving solution for your circuit designs.

Key Features

  • High-Speed Operation: Supports data rates up to 50Mbps, facilitating quick data transmission for time-sensitive applications.
  • Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +125°C, catering to the demands of industrial environments.
  • Robust ESD Protection: Features ±15kV Human Body Model (HBM) ESD protection on the transceiver's bus pins, safeguarding against electrostatic discharges.
  • Reduced Power Consumption: Low quiescent current of 2.3mA (typical) and a shutdown current of 0.1µA (typical), making it an energy-efficient choice for battery-powered applications.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a logic-high output if the inputs are open, shorted, or idle, providing additional reliability.
  • Hot-Swap Capability: Includes a hot-swap feature that allows the transceiver to be inserted into a live backplane without causing data corruption or damage to the transceiver or bus system.

Applications

The MAX14770EGSA+T is designed for use in a variety of applications where robust communication is essential. It is particularly suited for:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14770EGSA+T is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. With Maxim's reputation for excellence, you can trust this transceiver to maintain the integrity of your communication systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess