EN
  • EN
  • DE

PI2USB3212ZHE

Part No PI2USB3212ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 1X2 28TQFN / 5.0 Gbps USB 3.0 Compatible Single Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tray
Applications USB
Number of Channels 2
Operating Supply Voltage 1.5 V ~ 1.8 V
-3db Bandwidth 4.1GHz
Features Bi-Directional, USB 3.0
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-TQFN-EP (3.5x5.5)
Win Source Part Number 791782-PI2USB3212ZHE
Popularity Medium
Supply and Demand Status Limited
Family Name PI2USB3212
Introduction Date September 16, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2USB3212ZHE CAD Model

Description

Introducing the PI2USB3212ZHE from Diodes Incorporated

The PI2USB3212ZHE is a state-of-the-art USB 3.2 Gen 1 switch specifically designed to meet the high-speed data transfer and switching needs of modern electronics. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is an essential component for applications that require the efficient management of USB signals.

Key Features

  • High Bandwidth: The PI2USB3212ZHE supports the USB 3.2 Gen 1 standard, enabling data transfer speeds of up to 5 Gbps. This makes it suitable for high-speed data applications, including external storage devices, docking stations, and high-definition multimedia interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, this switch minimizes power consumption, making it ideal for battery-powered devices where energy conservation is crucial.
  • Bi-Directional Switching: It features bi-directional switching capabilities, allowing for flexible signal routing and the ability to switch between two USB hosts or devices seamlessly.
  • Signal Integrity: The PI2USB3212ZHE is engineered to maintain signal integrity, ensuring reliable performance and minimizing signal degradation over longer cable lengths.
  • Compatibility: This switch is compatible with various USB standards, including USB 3.2 Gen 1, 2.0, and 1.1, providing broad support for existing and emerging USB technologies.

Applications

The versatility of the PI2USB3212ZHE makes it suitable for a wide range of applications. It is particularly useful in:

  • Consumer electronics such as laptops, tablets, and smartphones
  • Peripheral sharing devices for printers, scanners, and external hard drives
  • USB docking stations that require reliable high-speed data transfer
  • Industrial control systems where robust data communication is necessary

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The PI2USB3212ZHE is no exception, having undergone rigorous testing to ensure it meets the stringent requirements for performance and durability. Whether for personal use or integration into commercial products, the PI2USB3212ZHE is an excellent choice for anyone in need of a reliable USB 3.2 Gen 1 switching solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess