EN
  • EN
  • DE

MAX14819AATM+T

Part No MAX14819AATM+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL IO LINK MASTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169153-MAX14819AATM+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Type Transceiver
Product Status Active
Protocol IO-Link
Voltage - Supply 9V ~ 36V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX14819AATM+T CAD Model

Description

Maxim Integrated MAX14819AATM+T Dual-Channel IO-Link Master Transceiver

The Maxim Integrated MAX14819AATM+T is a highly integrated dual-channel IO-Link Master transceiver module, designed to provide a robust interface for communication between industrial controllers and sensors/actuators. This advanced transceiver is a key component for industrial automation and Industry 4.0 applications, enabling smart factory operations with its reliable data transmission and compact footprint.

Featuring two complete IO-Link transceiver channels, the MAX14819AATM+T supports both IO-Link and SIO (Standard Input Output) modes, offering a versatile solution for managing point-to-point communication. Each channel is fully compliant with the IO-Link 1.1 and 1.0 standards, ensuring interoperability with a wide range of IO-Link devices and controllers.

The device integrates a variety of features that enhance its performance in harsh industrial environments. It includes integrated surge protection, reverse polarity protection, and short-circuit protection, which safeguard the transceiver against common electrical hazards. Additionally, the MAX14819AATM+T operates over a wide -40°C to +85°C temperature range, making it suitable for deployment in extreme conditions.

One of the notable advantages of the MAX14819AATM+T is its low-power dissipation. The transceiver's low on-resistance drivers minimize power loss, contributing to energy-efficient operation in industrial automation systems. Furthermore, it is equipped with an internal oscillator and does not require an external crystal, which simplifies design and reduces system costs.

Communication reliability is critical in industrial settings, and the MAX14819AATM+T addresses this by providing C/Q (Control Data/Quality Data) and L+ switch drivers with programmable current limiting, as well as diagnostic features. This enables the monitoring of the health and integrity of the IO-Link connections, which is essential for predictive maintenance and system uptime.

The compact 28-pin TQFN package of the MAX14819AATM+T allows for space-saving designs, making it a highly attractive solution for dense PCB layouts. With its robust feature set and adherence to industry standards, this dual-channel IO-Link Master transceiver is an excellent choice for developers looking to enhance the connectivity and intelligence of industrial automation systems.

For more information, datasheets, and support resources, visit the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8546 $51.4184
10+ $10.5473 $105.4730
15+ $10.2177 $153.2655
21+ $9.8881 $207.6501
27+ $9.5585 $258.0795
36+ $8.5697 $308.5092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess