EN
  • EN
  • DE

MAX16935RATE/V+

Part No MAX16935RATE/V+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000623-MAX16935RATE/V+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tube
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Frequency - Switching 220kHz ~ 2.2MHz
Current - Output 3.5A
Ultra Librarian 3D Model Ultra Librarian MAX16935RATE/V+ CAD Model

Description

Maxim Integrated MAX16935RATE/V+ Automotive Step-Down Converter

The MAX16935RATE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power-efficient applications. This advanced DC-DC converter is specifically engineered to meet the stringent requirements of automotive power systems, providing a reliable and compact power management solution.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 28V input voltage range, making it suitable for a variety of automotive applications, including those that need to withstand cold-crank and stop-start conditions.
  • High Efficiency: With its high-efficiency synchronous step-down regulator, the MAX16935RATE/V+ ensures minimal power loss and heat generation, which is crucial for automotive environments where thermal management is a key consideration.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for a wide range of uses and flexibility in design.
  • Robust Protection Features: It includes various protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and reliability of the device under harsh automotive conditions.
  • Compact Package: The device is offered in a small, thermally efficient, 16-pin TQFN package with an exposed pad, which is ideal for space-constrained automotive applications.

Applications

The MAX16935RATE/V+ is ideal for powering automotive applications such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for other high-reliability environments where a stable and efficient power supply is critical.

Easy Integration

With its simple external circuitry and adjustable output, the MAX16935RATE/V+ is easy to integrate into existing and new automotive designs. Engineers can quickly implement this step-down converter into their power management systems to enhance efficiency and reliability.

Note: For detailed technical specifications and application guidance, refer to the MAX16935RATE/V+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess