EN
  • EN
  • DE

MAX20002DATPB/VY+

Part No MAX20002DATPB/VY+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG 36V 220KHZ-2.2MHZ 2A/3A / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Strip
Product Status Active
Base Product Number MAX20002
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925227-MAX20002DATPB/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20002DATPB/VY+ CAD Model

Description

Maxim Integrated MAX20002DATPB/VY+ Automotive Step-Down Converter

The MAX20002DATPB/VY+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications. This advanced component is specifically engineered to meet the stringent requirements of the automotive industry, offering exceptional efficiency, reliability, and thermal performance.

Key Features

  • High Efficiency: The device operates with an efficiency that minimizes heat generation, making it suitable for environments with limited cooling options.
  • Wide Input Voltage Range: It supports a broad input voltage range from 3.5V to 36V, accommodating various automotive battery configurations and transient conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the needs of different applications and power requirements.
  • Robust Thermal Performance: The MAX20002DATPB/VY+ is designed to handle high temperatures, ensuring reliable operation under the hood of a vehicle where temperatures can be extreme.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding both the converter and the downstream components.
  • Compact Footprint: The small package size allows for a compact design, saving valuable space in automotive electronic systems.

Applications

The MAX20002DATPB/VY+ is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation Systems
  • Telematics
  • Automotive Power Supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX20002DATPB/VY+ is no exception. It is manufactured to meet the highest standards of quality and reliability, ensuring that it can withstand the rigors of automotive use. With its robust design and advanced features, the MAX20002DATPB/VY+ is a superior choice for powering the next generation of automotive electronics.

For detailed specifications, application notes, and design resources, visit Maxim Integrated's official website or contact an authorized distributor. The MAX20002DATPB/VY+ is available for order, ready to elevate the performance and efficiency of your automotive power systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.5754 $103.1508
3+ $42.3180 $126.9540
5+ $40.9956 $204.9780
6+ $39.6731 $238.0386
8+ $38.3506 $306.8048
11+ $34.3832 $378.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess