EN
  • EN
  • DE

MAX20040BATPA/VY+T

Part No MAX20040BATPA/VY+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG HI SPEED USB PROT TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 36V
Voltage - Output (Max) 15V
Current - Output 1.2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981031-MAX20040BATPA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20040BATPA/VY+T CAD Model

Description

Maxim Integrated MAX20040BATPA/VY+T Automotive Power Management IC

The MAX20040BATPA/VY+T is a high-performance automotive power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the field of analog and mixed-signal engineering. This advanced IC is specifically tailored to meet the rigorous demands of automotive applications, offering reliable and efficient power management solutions for the modern vehicle's electronic systems.

At the heart of the MAX20040BATPA/VY+T is its ability to provide precise power regulation and distribution, ensuring that various electronic components receive stable and clean power necessary for their optimal operation. The device is highly integrated, combining multiple functions into a single chip, which helps in reducing the overall system footprint and simplifying the design process for automotive engineers.

The power management IC boasts a wide input voltage range, making it versatile enough to handle the fluctuations commonly found in automotive power systems. It also features built-in protection mechanisms such as overvoltage, undervoltage, and thermal shutdown to safeguard the electronic systems from potential damage caused by abnormal operating conditions.

One of the key advantages of the MAX20040BATPA/VY+T is its robustness in the face of harsh automotive environments. It is designed to withstand extreme temperatures, vibrations, and other challenging conditions that are typical in the automotive setting. This durability ensures long-term reliability and helps to minimize the need for maintenance or replacement, ultimately contributing to the vehicle's overall performance and safety.

Furthermore, the MAX20040BATPA/VY+T is designed with energy efficiency in mind. Its power-saving features contribute to reduced power consumption, which is particularly important in the context of electric and hybrid vehicles, where battery life and energy management are critical.

In summary, the Maxim Integrated MAX20040BATPA/VY+T is a sophisticated automotive power management solution that offers a blend of performance, integration, protection, and efficiency. Its robust design and advanced features make it an ideal choice for a wide range of automotive applications, from infotainment systems to advanced driver-assistance systems (ADAS), ensuring reliable operation in the demanding automotive environment.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9630 $51.5190
31+ $3.2517 $100.8027
48+ $3.1501 $151.2048
66+ $3.0485 $201.2010
85+ $2.9469 $250.4865
114+ $2.6420 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess