EN
  • EN
  • DE

MAX20077ATCA/VY+T

Part No MAX20077ATCA/VY+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V 2.5A BUCK CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 10V
Current - Output 2.5A
Frequency - Switching 400kHz, 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN-EP (3x3)
Base Product Number MAX20077
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 959385-MAX20077ATCA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20077ATCA/VY+T CAD Model

Description

Maxim Integrated's MAX20077ATCA/VY+T: A Compact, High-Efficiency Solution

The MAX20077ATCA/VY+T is a cutting-edge automotive-grade step-down converter, meticulously designed by Maxim Integrated to cater to the stringent power requirements of modern automotive applications. This highly efficient device is engineered to provide a compact power management solution, making it ideal for space-constrained environments commonly found in automotive designs.

Key Features

  • High Efficiency: With its advanced design, the MAX20077ATCA/VY+T ensures high efficiency, which is crucial for reducing heat and improving the reliability of automotive systems.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the fluctuating voltages typical in automotive power systems.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Thermal Protection: The converter is equipped with thermal protection features to safeguard against overheating, ensuring consistent performance and longevity.
  • Space-Saving Design: The MAX20077ATCA/VY+T comes in a compact package, making it an ideal choice for applications where space is at a premium.

Applications

Designed for the automotive industry, the MAX20077ATCA/VY+T is well-suited for a variety of applications, including:

  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting
  • Telematics and navigation units

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX20077ATCA/VY+T is no exception. This device meets the rigorous standards required for automotive applications, ensuring dependable performance under the harsh conditions typical of automotive environments.

In summary, the MAX20077ATCA/VY+T from Maxim Integrated is an exemplary solution for designers seeking a high-efficiency, reliable, and space-efficient step-down converter for their automotive applications. Its combination of performance, flexibility, and design robustness makes it a valuable component in any modern automotive power system.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1060 $52.8020
40+ $2.5485 $101.9400
61+ $2.4689 $150.6029
84+ $2.3892 $200.6928
109+ $2.3096 $251.7464
145+ $2.0707 $300.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess