EN
  • EN
  • DE

MAX22205ATU+

Part No MAX22205ATU+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Motor Drivers, Controllers
Description DUAL H-BRIDGE FOR STEPPER AND BR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201284-MAX22205ATU+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tray
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface On/Off, PWM
Technology NMOS
Ultra Librarian 3D Model Ultra Librarian MAX22205ATU+ CAD Model

Description

Maxim Integrated MAX22205ATU+ Product Overview

The MAX22205ATU+ is a high-performance, low-power transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial, automotive, and telecommunications applications. This versatile device integrates a half-duplex transceiver that operates with a single 5V supply, making it a suitable choice for systems where efficient power usage and reliable data transmission are critical.

Key Features

  • Interface Type: The device supports RS-485/RS-422 communication protocols, ensuring compatibility with a wide range of network configurations and devices.
  • Data Rate: With a maximum data rate of 20Mbps, the MAX22205ATU+ is capable of handling high-speed data transmission, which is essential for modern industrial applications that require quick data exchange.
  • Driver/Receiver Channels: The transceiver features one driver and one receiver channel, enabling half-duplex communication.
  • Supply Voltage: Operating with a single 5V supply voltage, the device is designed to maintain efficient power management across various systems.
  • Integrated Protection: The MAX22205ATU+ comes with integrated fault protection features, including thermal shutdown and short-circuit protection, which enhance the device's reliability and longevity.
  • Extended Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance across extreme environmental conditions.
  • Package Type: Housed in a compact TSSOP-14 package, the MAX22205ATU+ is space-efficient and suitable for space-constrained applications.

Applications

The MAX22205ATU+ transceiver is ideal for various applications that demand reliable data communication and robust performance. Some of the typical applications include:

  • Industrial control systems
  • Building automation
  • Automotive networks
  • Telecommunication infrastructure
  • Networking equipment

In summary, the MAX22205ATU+ from Maxim Integrated is a versatile and reliable transceiver that offers high-speed data transmission, robust protection features, and efficient power management, making it a top choice for designers and engineers in a broad range of demanding applications.

You May Also Be Interested in

Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess