EN
  • EN
  • DE

MAX30112EWG+T

Part No MAX30112EWG+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201815-MAX30112EWG+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers- Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I²C
Operating Temperature -40°C ~ 85°C
Base Product Number MAX30112
Ultra Librarian 3D Model Ultra Librarian MAX30112EWG+T CAD Model

Description

The MAX30112EWG+T is a high-performance, integrated pulse oximeter and heart-rate sensor module from Maxim Integrated. This advanced sensor solution is designed for the rapidly growing wearable health market, including fitness bands, smartwatches, and other portable devices that require optical blood-oxygen saturation (SpO2) and heart rate detection.

At the heart of the MAX30112EWG+T is a highly sophisticated optical sensor system that combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse oximetry and heart-rate signals. The device operates on the principle of photoplethysmography (PPG), a simple yet effective method to measure the volumetric change of blood in peripheral circulation.

The MAX30112EWG+T offers unparalleled integration with its built-in analog front-end (AFE) that includes programmable gain, an integrated ambient light cancellation feature, and a multi-sample averaging function to improve the signal-to-noise ratio. This integration simplifies the design process, reduces the number of external components required, and minimizes the overall footprint on the PCB, making it an ideal choice for space-constrained applications.

This module operates on a single 1.8V power supply with a separate power supply for the internal LEDs. It communicates with the host microcontroller through a standard I2C-compatible interface, allowing for easy integration into existing designs. The MAX30112EWG+T also features an internal FIFO that can store up to 32 samples, which helps to reduce the real-time processing burden on the host processor.

Maxim Integrated has designed the MAX30112EWG+T with a focus on power efficiency and performance, enabling long battery life for wearable devices without compromising on accuracy. The compact and energy-efficient design, combined with robust algorithms, ensures reliable performance even in challenging conditions such as motion artifacts and low perfusion.

In summary, the MAX30112EWG+T is a sophisticated, compact, and power-efficient solution for designers looking to add pulse oximetry and heart rate detection capabilities to their wearable health and fitness products.

You May Also Be Interested in

TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7944 $58.7664
15+ $8.0365 $120.5475
23+ $7.7859 $179.0757
31+ $7.5341 $233.5571
40+ $7.2834 $291.3360
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess