EN
  • EN
  • DE

ADG5204BRUZ-RL7

Part No ADG5204BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 4:1 170 OHM 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADG5204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5204BRUZ-RL7DKR, ADG5204BRUZ-RL7TR, ADG5204BRUZ-RL7-ND, ADG5204BRUZ-RL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910359-ADG5204BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5204BRUZ-RL7 CAD Model

Description

Product Overview: ADG5204BRUZ-RL7

The ADG5204BRUZ-RL7 is a high-performance, 4-channel analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular device is part of the robust ADG5204 series, known for its reliability and versatility in various applications.

Key Features

  • High Voltage Tolerance: The ADG5204BRUZ-RL7 operates with a dual power supply ranging from ±10.8 V to ±16.5 V or a single supply from 10.8 V to 33 V, providing design flexibility for various system requirements.
  • Low Charge Injection: With its low charge injection feature, this multiplexer ensures that minimal charge is transferred during switching, making it ideal for precision applications.
  • Low On Resistance: The device boasts a low on resistance (R<sub>ON) that typically remains flat over the full analog input range, ensuring excellent linearity and minimal signal attenuation.
  • High Off Isolation: High off isolation prevents signal leakage between channels when they are not in use, maintaining signal integrity and reducing noise.
  • Latch-Up Proof: Built with a latch-up proof design, the ADG5204BRUZ-RL7 is immune to latch-up, enhancing the robustness of the device in complex electronic systems.

Applications

The ADG5204BRUZ-RL7 is suitable for various applications, such as data acquisition systems, industrial automation, battery-powered systems, and audio and video routing. Its high performance and reliability make it a preferred choice for designers who require a multiplexer that can handle high voltage levels while maintaining signal fidelity.

Package and Quality

This specific model, the ADG5204BRUZ-RL7, comes in a TSSOP (Thin Shrink Small Outline Package) with 16 leads, offering a compact footprint for space-constrained applications. It is available in a reel format (RL7), facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable performance for critical applications.

Ordering Information

For detailed ordering and shipping information, customers can refer to the Analog Devices Inc. website or contact their local sales office. The part number ADG5204BRUZ-RL7 should be used when placing orders to ensure the correct product is received.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3742 $50.9936
20+ $5.2301 $104.6020
30+ $5.0667 $152.0010
41+ $4.9033 $201.0353
53+ $4.7398 $251.2094
71+ $4.2495 $301.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess