EN
  • EN
  • DE

MAX30208CLB+T

Part No MAX30208CLB+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201762-MAX30208CLB+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Temperature Sensors -Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local 0°C ~ 70°C
Output Type Output Type
Voltage - Supply 1.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 10-VFLGA
Ultra Librarian 3D Model Ultra Librarian MAX30208CLB+T CAD Model

Description

Maxim Integrated MAX30208CLB+T: High-Accuracy Temperature Sensor

The MAX30208CLB+T from Maxim Integrated is a state-of-the-art temperature sensor designed for precision medical and industrial applications. This compact, low-power device offers a high degree of accuracy for temperature monitoring, making it an ideal choice for wearable health monitors, fitness devices, and smart medical patches, as well as HVAC systems and other temperature-sensitive industrial equipment.

Key Features

  • High Accuracy: Provides clinical-grade temperature measurements with an accuracy of ±0.1°C in the range of 30°C to 50°C.
  • Low Power Consumption: Optimized for battery-powered devices, it supports a shutdown mode that reduces power consumption to a mere 0.5µA (typical).
  • Small Footprint: Available in a tiny 2mm x 2mm x 0.75mm, 10-pin thin LGA package, making it suitable for space-constrained applications.
  • Digital Interface: Features an I2C-compatible interface that allows for easy integration with microcontrollers and processors.
  • Programmable Sample Rate: Users can configure the sampling rate to optimize the balance between resolution and power consumption.
  • Integrated FIFO: The built-in FIFO can store up to 32 temperature readings, reducing the need for constant communication with the host processor and further conserving power.

Applications

  • Wearable Health Monitors
  • Fitness and Wellness Devices
  • Smart Medical Patches
  • Portable Medical Devices
  • Industrial Sensor Networks
  • Environmental Monitoring
  • Smart HVAC Systems

The MAX30208CLB+T is designed to meet the stringent requirements of medical and industrial standards, providing reliable and precise temperature data when it matters most. Its combination of high accuracy, low power, and small size makes it an excellent choice for designers who require a temperature sensor that can be easily integrated into their solutions without compromising on performance or space. Whether it's for health monitoring or environmental control, the MAX30208CLB+T is a versatile sensor that delivers consistent results.

With the MAX30208CLB+T, Maxim Integrated continues to push the boundaries of sensor technology, offering innovative solutions for a wide range of temperature monitoring applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $3.1729
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2321 $51.7136
38+ $2.6520 $100.7760
59+ $2.5691 $151.5769
81+ $2.4863 $201.3903
105+ $2.4034 $252.3570
140+ $2.1548 $301.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess