EN
  • EN
  • DE

MAX32670GTL+

Part No MAX32670GTL+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169149-MAX32670GTL+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity 4-Wire, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size 384KB (384K x 8)
Ultra Librarian 3D Model Ultra Librarian MAX32670GTL+ CAD Model

Description

Analog Devices Inc. MAX32670GTL+ Microcontroller

The MAX32670GTL+ from Analog Devices Inc. is a high-performance, low-power microcontroller designed to deliver efficiency and reliability for a variety of applications. Built with a focus on energy-saving operation and robust processing capabilities, this microcontroller is an ideal choice for designers looking to optimize their embedded systems.

At the heart of the MAX32670GTL+ is a 32-bit RISC ARM® Cortex®-M4 processor with a floating-point unit (FPU), which operates at a frequency of up to 96MHz. This processor provides the computational power necessary to handle complex algorithms and signal processing tasks with ease. The inclusion of the FPU allows for better performance in applications requiring floating-point arithmetic, making it suitable for industrial control, IoT devices, and sensor fusion applications.

The device comes with 384KB of flash memory and 128KB of SRAM, which provides ample space for storing firmware and running applications. The flash memory is also equipped with Error Correction Code (ECC) to ensure data integrity and reliability in critical systems.

For connectivity, the MAX32670GTL+ features a variety of interfaces, including SPI, I2C, UART, and 1-Wire, allowing for flexible communication with peripherals and other devices. Additionally, it has multiple timers, a real-time clock (RTC), and a wide range of GPIOs, which further enhance its versatility.

One of the key advantages of the MAX32670GTL+ is its power efficiency. It supports multiple power modes, including a low-power active mode and a deep sleep mode, which help extend battery life in portable applications. Its power management capabilities ensure that the microcontroller consumes minimal energy without sacrificing performance.

The MAX32670GTL+ is available in a tiny 40-pin TQFN package, making it suitable for space-constrained applications. Its robust design also includes built-in protection features such as voltage monitoring and a temperature sensor, ensuring reliable operation even in harsh environments.

Overall, the Analog Devices Inc. MAX32670GTL+ microcontroller offers a compelling blend of power, performance, and energy efficiency, making it an excellent choice for developers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9943 $55.9601
16+ $6.5595 $104.9520
24+ $6.3545 $152.5080
33+ $6.1495 $202.9335
43+ $5.9445 $255.6135
57+ $5.3296 $303.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess