EN
  • EN
  • DE

MAX3491AEASD+T

Part No MAX3491AEASD+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196590-MAX3491AEASD+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX3491AEASD+T CAD Model

Description

Product Overview: MAX3491AEASD+T

The MAX3491AEASD+T is a high-performance, low-power, RS-485/RS-422 transceiver module from Analog Devices Inc., designed to provide bidirectional data communications on multipoint bus transmission lines. It is a part of MAXIM Integrated's robust family of transceivers that are well-suited for long-distance and high-speed applications where noise immunity and reliable data transmission are critical.

Key Features

  • Interface Type: RS-485 / RS-422
  • Data Rate: Up to 10 Mbps
  • Supply Voltage: 3.3V or 5V
  • Driver Output Type: Differential
  • Receiver Input Type: Differential
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • ESD Protection: ±15kV Human Body Model (HBM)

Applications

The MAX3491AEASD+T is ideal for various applications that require robust and reliable communication, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Factory Automation

Performance and Durability

This transceiver is designed to withstand harsh industrial environments. It features robust electrostatic discharge (ESD) protection and is built to handle the challenges of long cable runs and industrial interference. The high-speed operation of up to 10 Mbps makes it suitable for advanced applications that demand fast data transfer rates.

Energy Efficiency

With a focus on energy efficiency, the MAX3491AEASD+T operates with low quiescent current, which makes it an excellent choice for power-sensitive applications. Its low-power shutdown mode further conserves energy when the device is not actively transmitting or receiving data.

Easy Integration

The surface mount package of the MAX3491AEASD+T allows for easy integration into a wide range of electronic systems. Its compact 8-SOIC form factor is designed to take up minimal board space, which is beneficial for designs where space is at a premium.

Overall, the MAX3491AEASD+T transceiver from Analog Devices Inc. represents a reliable and efficient solution for high-speed data communication in demanding industrial and commercial environments.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1202 $55.6010
11+ $9.1242 $100.3662
17+ $8.8391 $150.2647
24+ $8.5540 $205.2960
31+ $8.2688 $256.3328
41+ $7.4135 $303.9535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess