EN
  • EN
  • DE

AD744JR-EBZ

Part No AD744JR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION FOR AD744
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type J-FET
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767320-AD744JR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD744
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD744JR-EBZ CAD Model

Description

The AD744JR-EBZ from Analog Devices Inc. is a high-performance, precision monolithic operational amplifier. It is designed to offer a perfect blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications, including medical instrumentation, professional audio equipment, and precision data acquisition systems. This product comes in a convenient evaluation board format, enabling engineers and designers to quickly assess its features and integrate it into their designs with minimal effort.

Key Features:

  • Exceptional Precision: The AD744JR-EBZ boasts excellent accuracy and stability, which are crucial for sensitive applications that demand high precision.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal path, enhancing the overall performance of the end application.
  • High Speed: The device offers a fast settling time and a wide bandwidth, which is essential for applications requiring quick response times and high-frequency operation.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices.
  • Dual-Supply Operation: For applications requiring a wider dynamic range, the AD744JR-EBZ can also operate with dual supplies.

Applications:

  • Medical instrumentation
  • Professional audio equipment
  • Precision data systems
  • Analog processing modules
  • Active filters and buffers

The AD744JR-EBZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. With its robust design and superior performance, this op-amp evaluation board is an excellent tool for developing sophisticated electronic systems that require the utmost in precision and reliability.

For more information, detailed specifications, and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7256 $58.6280
13+ $9.6212 $125.0756
19+ $9.3209 $177.0971
26+ $9.0206 $234.5356
34+ $8.7191 $296.4494
45+ $7.8170 $351.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess