EN
  • EN
  • DE

MAX6070BAUT33+T

Part No MAX6070BAUT33+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201297-MAX6070BAUT33+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Output Type
Voltage - Output (Min/Fixed) 3.3V
Current - Output Current - Output
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT33+T CAD Model

Description

Maxim Integrated MAX6070BAUT33+T Precision Voltage Reference

The MAX6070BAUT33+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference IC that provides a fixed voltage of 3.3V. This device is part of Maxim's family of low-dropout, micropower series voltage references which are ideal for high-performance data converters and precision voltage regulation in a wide array of applications. The MAX6070BAUT33+T comes in a compact SOT23-6 package, making it suitable for space-constrained applications.

Featuring a low temperature coefficient of only 10ppm/°C (max) and initial accuracy of ±0.1%, the MAX6070BAUT33+T ensures stable and precise reference voltage over a wide temperature range, from -40°C to +125°C. This accuracy is maintained over time, thanks to the low long-term stability of 50ppm/1khr (max). The device also boasts an impressive low output noise of only 11.5µVp-p/V, which is crucial for sensitive analog circuits.

With a supply voltage range from 3.0V to 5.5V, the MAX6070BAUT33+T can deliver up to 50mA of output current, making it versatile for various applications. Additionally, its low dropout voltage allows for efficient operation even when the input supply is very close to the output voltage, which is particularly useful in battery-powered devices where maximizing power efficiency is critical.

The MAX6070BAUT33+T also includes a shutdown feature that reduces the supply current to less than 1µA, further enhancing its suitability for portable and power-sensitive applications. This feature can be used to conserve power in systems that require long battery life or have intermittent operation.

Applications for the MAX6070BAUT33+T are diverse and include high-resolution ADCs and DACs, portable instrumentation, medical devices, industrial controls, and precision power supplies. Its combination of high accuracy, low noise, and low power consumption make it an excellent choice for designers looking to improve the performance and reliability of their systems.

In summary, the Maxim Integrated MAX6070BAUT33+T is a top-tier voltage reference that offers a balance of precision, stability, and power efficiency, all packed into a small footprint suitable for a wide range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3569 $53.5690
23+ $4.3954 $101.0942
36+ $4.2580 $153.2880
49+ $4.1207 $201.9143
63+ $3.9833 $250.9479
85+ $3.5713 $303.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess