EN
  • EN
  • DE

MAX631AEPA

Part No MAX631AEPA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR STEP UP SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2V (5V)
Voltage - Output (Max) 18V (Switch)
Current - Output 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX631
Standard Package 53 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882185-MAX631AEPA
Ultra Librarian 3D Model Ultra Librarian MAX631AEPA CAD Model

Description

Maxim Integrated MAX631AEPA: High-Efficiency, Step-Up DC-DC Converters

The MAX631AEPA from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter designed to provide a reliable power solution for applications requiring voltage boost functionality. Encased in a compact 8-pin PDIP package, this versatile converter is an ideal choice for portable devices, where space is at a premium and efficient power conversion is a must.

This efficient device operates over a wide input voltage range of 2V to 16.5V, making it suitable for a variety of low-voltage power sources, including single-cell batteries. The MAX631AEPA can deliver an adjustable output voltage up to 28V, which can be set using two external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.

Featuring a high switching frequency of up to 100kHz, the MAX631AEPA allows for the use of smaller, less expensive external components, such as capacitors and inductors, reducing the overall solution size and cost. The high frequency also contributes to a low ripple voltage, ensuring a clean and stable output voltage, which is critical for sensitive electronic devices.

The MAX631AEPA incorporates a number of protective features to ensure the longevity and reliability of the end application. These include thermal shutdown, frequency foldback, and current limiting, which safeguard the device and the load from a variety of fault conditions. Additionally, the low quiescent current draw helps to maximize battery life in portable applications.

With its ease of use, including a minimal external component count and the ability to configure the device for a step-up, flyback, or SEPIC topology, the MAX631AEPA is a versatile choice for designers looking to implement a compact and efficient power solution. Whether it's for handheld devices, battery-powered equipment, or any other application requiring a boost converter, the MAX631AEPA offers a robust and flexible design option.

Overall, the Maxim Integrated MAX631AEPA stands out as a high-performance, adaptable, and reliable solution for a wide range of power conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4658 $62.7948
14+ $8.5874 $120.2236
21+ $8.3190 $174.6990
29+ $8.0507 $233.4703
38+ $7.7823 $295.7274
50+ $6.9773 $348.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess