EN
  • EN
  • DE

MAX6886ETP+

Part No MAX6886ETP+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000196-MAX6886ETP+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tube
Type Multi-Voltage Supervisor
Output Open Drain or Open Collector
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MAX6886ETP+ CAD Model

Description

Maxim Integrated MAX6886ETP+ Product Overview

The MAX6886ETP+ is a high-performance, quad, EEPROM-configurable power-supply sequencer and monitor from Maxim Integrated. Designed to enhance system reliability in complex power systems, this device offers a versatile solution for managing multiple power rails in a variety of applications, including servers, data storage, telecommunications, and industrial equipment.

Key Features

  • Quad-Channel Sequencing: The MAX6886ETP+ can sequence up to four power supplies, ensuring that each reaches its specified voltage level before the next supply starts. This precise control prevents system damage due to out-of-order power-up or power-down sequences.
  • EEPROM Configuration: Users can program the sequencing time delays, power-up, and power-down order, as well as the monitoring thresholds using the integrated EEPROM. This allows for easy customization and fine-tuning to specific system requirements without the need for additional components.
  • Voltage Monitoring: The device continuously monitors the voltage levels of all power rails, providing real-time feedback and enabling protective actions such as shutdowns or alerts if any rail falls outside of the programmed thresholds.
  • Compact Package: The MAX6886ETP+ comes in a space-saving 20-pin TQFN package, making it ideal for use in systems where board space is at a premium.
  • Wide Operating Voltage Range: It supports an operating voltage range from 2.7V to 5.5V, accommodating a broad spectrum of power supply specifications.

Applications

The MAX6886ETP+ is well-suited for a variety of applications that require reliable power supply sequencing and monitoring, such as:

  • Networking and telecommunications equipment
  • Server and data storage systems
  • Industrial control systems
  • Medical devices

Reliability and Support

Maxim Integrated provides comprehensive technical support and documentation for the MAX6886ETP+, ensuring designers can implement the device with confidence. The combination of advanced features and robust design makes the MAX6886ETP+ a smart choice for managing complex power systems in critical applications.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess