EN
  • EN
  • DE

MAX733EWE-T

Part No MAX733EWE-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR STEP UP PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 15V
Current - Output 125mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX733
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925641-MAX733EWE-T
Ultra Librarian 3D Model Ultra Librarian MAX733EWE-T CAD Model

Description

Maxim Integrated MAX733EWE-T Power Management IC

The MAX733EWE-T from Maxim Integrated is a high-performance, adjustable, step-up DC-DC switching controller designed to provide a flexible and efficient power management solution for a wide range of applications. This IC is capable of driving an N-channel MOSFET to deliver a regulated output voltage, which can be adjusted from 1.25V to an impressive 20V, catering to the needs of various electronic devices.

One of the standout features of the MAX733EWE-T is its high efficiency, which helps to minimize power loss and heat generation, thereby enhancing the reliability and longevity of end products. The device operates at a switching frequency of 500kHz, allowing the use of smaller, less expensive passive components, such as inductors and capacitors, resulting in a compact and cost-effective power supply design.

The MAX733EWE-T comes in a 16-pin SOP (Small Outline Package) that provides a space-saving footprint while still offering excellent thermal performance. This makes it an ideal choice for space-constrained applications, including portable devices, where efficiency and size are critical considerations.

With a wide input voltage range of 3.5V to 16V, the MAX733EWE-T is versatile enough to operate from a variety of power sources, including single-cell Li-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails. This flexibility makes it suitable for use in battery-powered equipment, handheld devices, and many other portable electronics.

Additional features of the MAX733EWE-T include a low battery detector, programmable current limit, and a power-okay (POK) output, which offers system-level power sequencing and monitoring capabilities. These features, along with its ability to operate in burst mode for improved light-load efficiency, make the MAX733EWE-T a comprehensive power management solution.

In summary, the Maxim Integrated MAX733EWE-T is a highly versatile and efficient power management component that is well-suited for a variety of demanding applications. Its adjustable output, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0058 $60.0348
15+ $8.2097 $123.1455
22+ $7.9533 $174.9726
31+ $7.6969 $238.6039
39+ $7.4405 $290.1795
52+ $6.6701 $346.8452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess