EN
  • EN
  • DE

MAX77100EWL+T

Part No MAX77100EWL+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PA STEPDOWN WLP / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77100
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706469-MAX77100EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX77100EWL+T CAD Model

Description

Product Overview: MAX77100EWL+T

The MAX77100EWL+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is ideal for portable and battery-powered applications where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 1.7V to 3.3V, making it suitable for a variety of power sources, including single-cell lithium-ion (Li+) batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V up to VIN with external resistors, providing great flexibility to match the voltage requirements of different loads.
  • High Accuracy: The output voltage is accurate to within ±1.5%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout voltage minimizes the difference between the input and output voltages at low battery voltages, maximizing battery life.
  • Thermal Protection: The device includes thermal shutdown protection, which helps prevent damage from overheating.
  • Power-Save Mode: An optional power-save mode helps reduce quiescent current during light load conditions, further extending battery life.

Applications

With its versatile features, the MAX77100EWL+T is well-suited for a wide range of applications, including:

  • Portable and wearable devices
  • Wireless headsets and earbuds
  • Smartphones and tablets
  • IoT devices
  • Medical devices
  • Power management for microcontrollers and DSPs

Package and Quality

The MAX77100EWL+T is offered in a tiny, lead-free, 6-pin WLP (Wafer-Level Package) that occupies minimal board space. This package, combined with its low profile, makes it especially suitable for space-constrained applications. Additionally, Maxim Integrated ensures high-quality standards, providing a reliable solution for critical and high-performance applications.

Overall, the MAX77100EWL+T stands out as a versatile, efficient, and reliable choice for designers looking to optimize their power management solutions in compact and portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess