EN
  • EN
  • DE

ADG1612BCPZ

Part No ADG1612BCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816695-ADG1612BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG1612BCPZ CAD Model

Description

The ADG1612BCPZ is a robust, high-performance analog switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of their extensive range of switch and multiplexer products, which are known for their reliability and precision.

Key Features:

  • Low On-Resistance: The ADG1612BCPZ features an ultra-low on-resistance, typically around 1.5 Ω, which remains flat over the full signal range. This characteristic ensures minimal signal distortion and provides excellent linearity for precision applications.
  • Wide Operating Voltage Range: This switch operates across a broad voltage range of ±4.5 V to ±16.5 V or 9 V to 33 V single supply, making it versatile for various power environments and applications.
  • 4-Channel Multiplexer: With its quad single-pole/single-throw (SPST) configuration, the ADG1612BCPZ can control up to four different signals, offering flexibility in routing and signal management within a circuit.
  • Low Power Consumption: It has a low power consumption, which is critical for power-sensitive applications, helping to extend battery life and reduce thermal issues.
  • Fast Switching Times: The device boasts fast switching times (t_ON and t_OFF) of typically 20 ns and 30 ns, respectively, which is ideal for applications requiring rapid signal switching.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring robustness and longevity even in harsh electrical environments.

Applications:

The ADG1612BCPZ is suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered systems

Package and Quality:

The ADG1612BCPZ comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for high-density mounting on PCBs. Analog Devices Inc. is committed to high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3214 $53.2140
23+ $4.3663 $100.4249
36+ $4.2299 $152.2764
49+ $4.0934 $200.5766
64+ $3.9570 $253.2480
85+ $3.5476 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,971 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess