EN
  • EN
  • DE

MAX77714EWC+T

Part No MAX77714EWC+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG MOBILE DEV 4OUT 70WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000960-MAX77714EWC+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Applications Handheld/Mobile Devices
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 70-WFBGA, WLBGA
Supplier Device Package 70-WLP (4.1x3.25)
Ultra Librarian 3D Model Ultra Librarian MAX77714EWC+T CAD Model

Description

Product Overview: MAX77714EWC+T by Analog Devices Inc.

The MAX77714EWC+T is a highly integrated power-management IC (PMIC) from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to cater to the needs of space-constrained and power-sensitive applications, such as wearables, Internet of Things (IoT) devices, and portable electronics. It offers a compact and efficient solution for managing multiple power rails with a high level of integration to minimize the footprint on PCBs and reduce the bill of materials (BOM) for system designers.

The MAX77714EWC+T features a versatile set of resources to address various power requirements. It includes multiple buck converters, LDOs (Low Dropout Regulators), and a SIMO (Single Inductor Multiple Output) buck-boost regulator. These components work together to provide stable and efficient voltage regulation, ensuring reliable operation even under varying load conditions and battery levels.

One of the standout features of this PMIC is its programmability and configurability. The device supports I²C communication, which allows system designers to program the output voltages, power sequencing, and other parameters to match specific application needs. This flexibility is invaluable in achieving optimized power management for a wide range of products.

The MAX77714EWC+T also places a strong emphasis on power efficiency, with features such as dynamic voltage scaling and a low quiescent current. These attributes are crucial for extending battery life in portable devices, making it an ideal choice for applications where energy conservation is paramount.

Moreover, the PMIC is designed with safety in mind. It includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which help safeguard the device and the system it powers from electrical mishaps.

For ease of integration, the MAX77714EWC+T is available in a compact WLP (Wafer Level Package), which is suitable for designs with space constraints. This packaging, combined with the high level of integration, makes the MAX77714EWC+T an excellent option for designers looking to streamline their power management solutions without compromising on performance or features.

In summary, the MAX77714EWC+T from Analog Devices Inc. is a sophisticated, highly integrated PMIC that offers a balance of power efficiency, flexibility, and protection, making it a top choice for next-generation electronic designs.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess