EN
  • EN
  • DE

ZR40402R25

Part No ZR40402R25
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% TO92  /  Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number ZR404
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1038526-ZR40402R25
Ultra Librarian 3D Model Ultra Librarian ZR40402R25 CAD Model

Description

Introducing the ZR40402R25 - Precision Voltage Reference from Diodes Incorporated

The ZR40402R25 is a cutting-edge voltage reference component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This precision voltage reference is designed to offer a stable and accurate reference voltage for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), power supplies, and battery-operated equipment.

Key Features of the ZR40402R25

  • High Accuracy: The ZR40402R25 boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference minimizes drift over a wide range of operating temperatures, making it ideal for applications that demand consistent performance.
  • Low Noise: The ZR40402R25 is engineered to produce minimal noise, contributing to the overall reliability and efficiency of the electronic systems it is used in.
  • Wide Operating Current Range: This component can function effectively over a broad range of currents, providing flexibility in various circuit designs.
  • Small Package Size: The compact form factor of the ZR40402R25 allows for easy integration into space-constrained applications without compromising on performance.

Applications

The ZR40402R25 is versatile and can be utilized in numerous applications across different industries. Some of the common applications include:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering high-quality products, and the ZR40402R25 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust the ZR40402R25 for their critical applications where consistent and accurate voltage reference is paramount.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess