EN
  • EN
  • DE

MAX86141ENP+

Part No MAX86141ENP+
Manufacturer Analog Devices Inc.
Catalog Specialized Sensors
Description IC SENSOR OXIMETER/HEARTRATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196606-MAX86141ENP+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers Specialized Sensors
Package Tube
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number MAX86141
Ultra Librarian 3D Model Ultra Librarian MAX86141ENP+ CAD Model

Description

Introducing the MAX86141ENP+ from Analog Devices Inc.

The MAX86141ENP+ is a state-of-the-art optical pulse oximeter and heart-rate sensor module from the renowned Analog Devices Inc. Designed for the next generation of wearable health devices, this compact and power-efficient sensor offers a robust solution for tracking vital biometrics.

Key Features and Benefits:

  • Highly Integrated Solution: The MAX86141ENP+ combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to deliver high SNR (signal-to-noise ratio), reducing the need for external components and simplifying design.
  • Advanced Power Management: With its low-power operation, the sensor is ideal for battery-powered applications. It features a programmable sample rate and LED current for power savings, ensuring longer battery life in wearable devices.
  • Flexible and Configurable: The device supports configurable multi-LED driver modes, allowing for multiple wavelengths and enabling the measurement of a variety of biometric information.
  • High Precision: The MAX86141ENP+ boasts a high dynamic range and ambient light cancellation capabilities, ensuring accurate readings even in challenging lighting conditions.
  • Compact Package: Housed in a tiny 2.9mm x 4.3mm x 1.2mm, 20-pin optical module, it is perfect for space-constrained applications.

Applications:

The versatility of the MAX86141ENP+ makes it suitable for a wide range of applications, including:

  • Fitness and wellness wearables
  • Smart watches and wristbands
  • Portable medical devices
  • Sleep monitoring systems

The MAX86141ENP+ from Analog Devices Inc. is more than just a sensor; it is an integrated solution that empowers device manufacturers to create innovative, reliable, and highly accurate health monitoring wearables. With its ease of integration and advanced features, it stands out as a leading component in the market for health-related sensor technology.

For detailed specifications, application notes, and design resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us
Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess