EN
  • EN
  • DE

MAXM22511GLH+

Part No MAXM22511GLH+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 44LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000400-MAXM22511GLH+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Type Transceiver
Package Tray
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-BFLGA
Supplier Device Package 44-LGA (9.35x11.5)
Ultra Librarian 3D Model Ultra Librarian MAXM22511GLH+ CAD Model

Description

The MAXM22511GLH+ is a highly integrated, compact, and efficient module from Maxim Integrated that is designed to simplify the implementation of isolated RS-485/RS-422 communications. This product is ideal for industrial applications where reliable data transmission and reception are critical, such as in factory automation, process control, and motor control systems.

Key Features

  • Integrated Isolation: The device features 2.5kV RMS integrated galvanic isolation for data and power, minimizing the need for separate isolated power supplies and simplifying PCB layout.
  • High-Speed Data Transfer: It supports data rates up to 25Mbps, making it suitable for high-speed communication requirements.
  • Robust Communication: With ±35kV ESD protection on the RS-485/RS-422 transceiver inputs and outputs, it ensures robust communication in harsh environments.
  • Reduced Power Consumption: Its low-power shutdown mode conserves energy when the device is not in active use.
  • Wide Temperature Range: The module operates over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in a variety of conditions.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Sensors
  • Motor Control Centers

Product Specifications

The MAXM22511GLH+ comes in a compact, 16-pin WLP (Wafer-Level Package) that measures just 5mm x 5mm, making it an excellent choice for space-constrained applications. The module's integrated transformer technology allows for a single-package solution, reducing board space and simplifying design. It is also RoHS compliant, adhering to environmental standards.

Conclusion

The MAXM22511GLH+ from Maxim Integrated offers a combination of high-speed communication, robust protection, and integration that streamlines design and enhances reliability. Its comprehensive feature set ensures that it meets the stringent demands of today's industrial communication networks, making it a top choice for designers looking to optimize their RS-485/RS-422 communication systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess