EN
  • EN
  • DE

OP07AZ/883B

Part No OP07AZ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341007-OP07AZ/883B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP07AZ/883B CAD Model

Description

OP07AZ/883B Precision Operational Amplifier

The OP07AZ/883B is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional stability and low noise. This device is part of the OP07 series, which is widely recognized for setting industry standards in terms of the low offset voltage and drift over temperature. The OP07AZ/883B is specifically designed to cater to applications that demand the highest level of accuracy and reliability.

Key Features

  • Ultra-Low Offset Voltage: The OP07AZ/883B boasts an incredibly low input offset voltage, typically around 75 µV, which is ideal for high-precision applications.
  • Low Offset Voltage Drift: With a typical drift of just ±1.3 µV/°C, this amplifier ensures stability over a wide temperature range, making it suitable for critical applications that operate under varying environmental conditions.
  • High Input Impedance: The device offers a high input impedance, minimizing the loading effect on the input signal and preserving signal integrity.
  • Low Noise: It features low noise performance, which is critical for applications such as audio processing and instrumentation that require a clean signal path.
  • Wide Power Supply Range: The OP07AZ/883B can operate with a power supply range of ±3 V to ±18 V, providing flexibility in various circuit designs.

Applications

The OP07AZ/883B is suited for a variety of applications that require high precision and stability. These include:

  • Instrumentation amplifiers
  • Thermocouple amplifiers
  • Data acquisition systems
  • Process control systems
  • Analog computing
  • Precision filters

With its exceptional performance characteristics, the OP07AZ/883B is an excellent choice for engineers and designers looking to improve the accuracy and stability of their systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the OP07AZ/883B into your designs is as seamless as possible.

Overall, the OP07AZ/883B precision operational amplifier represents a reliable and high-quality solution for demanding applications where accuracy cannot be compromised. Its robust design and superior specifications ensure performance that you can trust for the most critical tasks.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess