EN
  • EN
  • DE

OP07CS

Part No OP07CS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Offset Voltage Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233020-OP07CS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Wireless, Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian OP07CS CAD Model

Description

Product Overview: OP07CS Precision Operational Amplifier

The OP07CS from Analog Devices Inc. is a high-precision operational amplifier that offers the optimal balance of performance and cost-effectiveness. This device is a direct upgrade to the industry-standard OP07, delivering enhanced noise performance and improved output drive capability. It is designed to cater to a wide array of applications, including instrumentation, process control, and professional audio equipment.

Key Features:

  • Ultra-Low Offset Voltage: The OP07CS boasts a very low input offset voltage that is typically 75 µV, making it ideal for high-precision applications where accuracy is paramount.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input signal source, preserving signal integrity.
  • Low Noise: The device features low noise performance, which is crucial for applications requiring clean, unaltered signal amplification.
  • Stable with High Capacitive Loads: The OP07CS is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers.
  • Wide Supply Range: It can operate from a wide range of power supply voltages, making it versatile for use in various circuit configurations.

Applications:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Process control systems
  • Analog computing
  • Strain gauge amplifiers
  • Professional audio equipment
  • Precision filters

The OP07CS is available in a compact SOIC-8 package, ensuring easy integration into a wide range of electronic assemblies. Its combination of precision, reliability, and versatility makes it a go-to choice for engineers and designers looking for a general-purpose operational amplifier that doesn't compromise on performance.

Ordering Information:

To purchase the OP07CS or to obtain more detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to refer to the correct product code when ordering to avoid any confusion.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9448 $61.4120
135+ $0.8840 $119.3400
205+ $0.8535 $174.9675
295+ $0.7925 $233.7875
380+ $0.7620 $289.5600
475+ $0.7315 $347.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess