The OP07CSZ is a high-precision operational amplifier from Analog Devices Inc., designed to offer improved performance over industry-standard OP07 devices. This op-amp is known for its low offset voltage and drift, making it an excellent choice for applications requiring precise measurements and consistent long-term performance.
Key Features
- Ultra-Low Offset Voltage: The OP07CSZ boasts an offset voltage as low as 75 µV, which is ideal for high-accuracy applications.
- Low Offset Voltage Drift: With a drift of only ±1.3 µV/°C, the device ensures stability over a wide temperature range.
- Low Noise: It features a low noise voltage of 0.6 µV p-p (0.1 Hz to 10 Hz), making it suitable for sensitive audio and instrumentation applications.
- High Input Impedance: The high input impedance minimizes the impact on the signal source and is beneficial for precision applications.
- Wide Supply Range: The OP07CSZ can operate from ±3 V to ±18 V dual supplies, providing flexibility in various circuit designs.
Applications
The OP07CSZ is versatile and can be used in a wide range of applications, including:
- Instrumentation amplifiers
- Precision data systems
- Analog processors
- Strain gauge amplifiers
- Thermocouple amplifiers
- DC gain blocks
- Industrial controls
Product Specifications
Parameter
Value
Offset Voltage
75 µV
Offset Voltage Drift
±1.3 µV/°C
Input Noise Voltage
0.6 µV p-p (0.1 Hz to 10 Hz)
Input Impedance
High
Supply Voltage Range
±3 V to ±18 V
With its exceptional precision and stability, the OP07CSZ operational amplifier from Analog Devices Inc. is a reliable and efficient solution for designers who require the highest level of accuracy and stability in their electronic designs.