EN
  • EN
  • DE

OP07DRZ-REEL7

Part No OP07DRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Ultra Low Offset Voltage Amplifier ±18V 8-Pin SOIC N T/R / IC OPAMP GP 600KHZ 600KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 600kHz
-3db Bandwidth 600kHz
Current - Input Bias 200pA
Voltage - Input Offset 45μV
Operating Supply Current 1.1mA
Channel Output Current 15mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105711-OP07DRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OP07D
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP07DRZ-REEL7 CAD Model

Description

Product Overview: OP07DRZ-REEL7 by Analog Devices Inc.

The OP07DRZ-REEL7 is a high-precision operational amplifier from the renowned manufacturer, Analog Devices Inc. This component is designed for a variety of applications that require optimal stability and low noise performance. The OP07DRZ-REEL7 is part of the OP07 series, which has set the standard for low-offset voltage operational amplifiers with its innovative design and superior electrical characteristics.

Encased in an SOIC-8 package, the OP07DRZ-REEL7 is provided in tape and reel form, making it suitable for automated assembly processes and high-volume production environments. The "REEL7" designation indicates that this product is supplied in a reel containing 1000 pieces, offering convenience and efficiency for manufacturers.

Key Features:

  • Ultra-Low Offset Voltage: The OP07DRZ-REEL7 boasts an ultra-low input offset voltage, which significantly reduces error in high-precision circuitry and enhances overall system accuracy.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive audio applications and measurement equipment where signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal quality and ensuring reliable operation.
  • Stable with High Capacitive Loads: The OP07DRZ-REEL7 is designed to remain stable even when driving capacitive loads, making it versatile for a wide range of applications.
  • Wide Supply Voltage Range: This operational amplifier can be powered by a wide range of supply voltages, offering flexibility in various circuit configurations.

Applications:

The OP07DRZ-REEL7 is suitable for an array of applications, including:

  • Precision amplifiers in test and measurement equipment
  • Instrumentation amplifiers
  • Data acquisition systems
  • Process control systems
  • Analog filters
  • Medical equipment monitoring

With its exceptional performance and reliability, the OP07DRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers and engineers seeking a high-quality operational amplifier for their precision applications. Its combination of low offset voltage, stability, and low noise enhances system accuracy and offers a significant advantage in critical electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5093 $52.8255
75+ $1.4138 $106.0350
110+ $1.3660 $150.2600
160+ $1.2705 $203.2800
205+ $1.2227 $250.6535
260+ $1.1750 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess