EN
  • EN
  • DE

OP162

Part No OP162
Manufacturer Analog Devices Inc.
Description 15 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233053-OP162
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP162 CAD Model

Description

The OP162 from Analog Devices Inc. is a high-performance operational amplifier designed to deliver precision and power efficiency to a wide range of applications. This operational amplifier features true single-supply operation and rail-to-rail output swing, which makes it an excellent choice for battery-powered systems and applications requiring a wide dynamic range.

Key Features

  • Rail-to-Rail Output Swing: The OP162 provides a full rail-to-rail output swing which ensures maximum dynamic range especially useful in single-supply applications or when interfacing with ADCs and DACs.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 3V to 12V, allowing for flexibility in various circuit designs and compatibility with low-voltage systems.
  • Low Power Consumption: With its low power consumption, the OP162 is ideal for portable and battery-powered applications where power efficiency is crucial.
  • High Speed: The OP162 offers a fast slew rate and high gain bandwidth product, making it suitable for high-speed amplifiers, filters, and other signal processing tasks.
  • Low Input Bias Current: Its low input bias current minimizes errors in high impedance applications, such as sensor interfaces and integrators.

Applications

The OP162 operational amplifier is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog filters
  • Audio electronics
  • Sensor interfaces
  • Active filters and integrators

Technical Specifications

Parameter Value Supply Voltage Range 3V to 12V Input Bias Current Very Low Slew Rate Fast Gain Bandwidth Product High

Whether you're designing a precision sensor interface, a portable instrument, or a high-speed signal processor, the OP162 operational amplifier from Analog Devices Inc. offers the performance and reliability you need.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess