EN
  • EN
  • DE

OP162GP

Part No OP162GP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 13V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 260 nA
Voltage - Input Offset 25 µV
Current - Supply 550µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262737-OP162GP
Ultra Librarian 3D Model Ultra Librarian OP162GP CAD Model

Description

Product Overview: OP162GP Precision Operational Amplifier

The OP162GP is a high-performance operational amplifier from Analog Devices Inc., designed for a wide array of applications requiring precise and stable electrical performance. This operational amplifier, often referred to as an op-amp, is a crucial component in many electronic devices, ranging from simple signal conditioning to complex analog circuits.

Key Features

  • Low Offset Voltage: The OP162GP boasts a low input offset voltage, which enhances the accuracy of signal amplification and processing, making it ideal for precision applications.
  • High Speed: With its fast slew rate and wide bandwidth, the OP162GP is capable of handling high-speed signals, ensuring minimal distortion and high fidelity.
  • Single-Supply Operation: This op-amp can operate from a single power supply, simplifying the power design of the circuit and making it suitable for battery-powered devices.
  • Dual-Supply Capability: It can also function with dual supplies, providing flexibility for designers in various application contexts.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for portable and energy-sensitive applications.

Applications

  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Audio Electronics
  • Test and Measurement Equipment
  • Analog-to-Digital Converters

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP162GP is no exception. Manufactured with state-of-the-art processes, it meets rigorous standards for stability, durability, and reliability. Whether used in industrial, commercial, or consumer products, the OP162GP provides consistent performance over a wide range of operating conditions.

Technical Specifications

The OP162GP is available in an 8-pin PDIP package, making it compatible with standard breadboards and sockets for easy prototyping and integration into existing designs. Its temperature range, supply voltage specifications, and other electrical characteristics make it a versatile choice for engineers looking to build or improve precision electronic systems.

For detailed technical specifications, reference materials, and application notes, visit the Analog Devices Inc. website or contact their support team for additional information on the OP162GP operational amplifier.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5768 $59.2664
55+ $2.1137 $116.2535
85+ $2.0478 $174.0630
117+ $1.9820 $231.8940
151+ $1.9161 $289.3311
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess