The OP184EP is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is known for its exceptional stability and low noise performance, making it an ideal choice for a wide range of applications, including precision instrumentation, filters, and audio amplification.
Key Features
- Precision Performance: The OP184EP boasts a high level of accuracy with a low offset voltage and low drift over temperature, ensuring reliable and consistent performance in precision applications.
- Low Noise: With its low noise characteristics, the OP184EP is well-suited for audio applications and other sensitive electronic circuits where noise can be a critical factor.
- Wide Bandwidth: This op-amp provides a wide bandwidth, which allows it to handle a broad range of frequencies without significant signal degradation.
- Stable Operation: The OP184EP is designed for stability, reducing the likelihood of oscillation and ensuring smooth operation in feedback circuits.
- Single-Supply Operation: It is capable of operating from a single supply, which simplifies the power supply design and is beneficial for battery-powered devices.
- Dual-Supply Operation: The op-amp can also be used with dual supplies, providing design flexibility for various application requirements.
Applications
The OP184EP is versatile and can be used in a multitude of applications, including:
- Test and Measurement Equipment
- Precision Data Acquisition Systems
- Active Filters and Signal Conditioning
- Professional Audio Equipment
- Strain Gauge Amplifiers
- Thermocouple Amplifiers
Technical Specifications
Parameter
Value
Supply Voltage (Single)
±2.5V to ±18V
Supply Voltage (Dual)
5V to 36V
Input Offset Voltage
25 µV max at 25°C
Input Bias Current
2 nA max at 25°C
Operating Temperature Range
-40°C to +85°C
The OP184EP from Analog Devices Inc. is a robust and reliable operational amplifier that offers precision, low noise, and high stability for demanding applications. Its flexibility in power supply options and wide operational temperature range make it a highly adaptable component for various electronic designs.