EN
  • EN
  • DE

OP191

Part No OP191
Manufacturer Analog Devices Inc.
Description Micropower Single-Supply Rail-to-Rail Input/Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233083-OP191
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP191 CAD Model

Description

Product Overview: OP191 Precision Operational Amplifier

The OP191 from Analog Devices Inc. is a high-performance operational amplifier designed for precision applications. With its low offset voltage and drift, the OP191 offers excellent accuracy and stability, making it an ideal choice for instrumentation, test equipment, and sensor interfacing.

Key Features:

  • Low Offset Voltage: The OP191 features a very low input offset voltage, which minimizes errors in signal processing applications and ensures high accuracy.
  • Low Offset Voltage Drift: The offset voltage drift is minimized, ensuring consistent performance over a wide range of temperatures, which is critical for precision applications.
  • Low Noise: It has a low noise density, which makes it suitable for audio and other sensitive applications where noise can be a critical factor.
  • High Input Impedance: The high input impedance reduces loading on the input source, thereby preserving signal integrity.
  • Single-Supply Operation: The OP191 can operate from a single supply, which simplifies power supply design and is beneficial for portable or battery-powered applications.
  • Dual-Supply Operation: It is also capable of operating with a dual supply, providing flexibility for various circuit configurations.

Applications:

  • Instrumentation amplifiers
  • Precision data systems
  • Sensor interfacing and signal conditioning
  • Active filters
  • Audio electronics
  • Battery-powered and portable devices

The OP191 operational amplifier from Analog Devices Inc. is a versatile, reliable, and precise component that enhances the performance of a wide range of electronic systems. Its low power consumption and the ability to operate in various configurations make it a convenient choice for designers looking to optimize their circuitry for both performance and power efficiency.

Whether you're developing sensitive instrumentation, precision data acquisition systems, or any application requiring high stability and accuracy, the OP191 stands out as a top-performing operational amplifier that can meet your stringent requirements.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess