EN
  • EN
  • DE

OP2177ARMZ-R71

Part No OP2177ARMZ-R71
Manufacturer Analog Devices Inc.
Description Precision Low Noise, Low Input Bias Current Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233112-OP2177ARMZ-R71
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP2177ARMZ-R71 CAD Model

Description

OP2177ARMZ-R71 Operational Amplifier

The OP2177ARMZ-R71 is a precision operational amplifier brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This operational amplifier is designed to offer a perfect blend of low noise, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications including control systems, sensor signal conditioning, and precision filters.

Key Features:

  • Low Offset Voltage: The OP2177ARMZ-R71 features an ultra-low input offset voltage, which significantly reduces the error in signal processing applications, thus enhancing the overall system accuracy.
  • Low Noise: With its low noise density, this operational amplifier ensures a clean and precise amplification of signals, which is critical for high-fidelity audio applications and precise measurement instruments.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a high CMRR, which is beneficial for applications that require good stability and accuracy in the presence of common-mode signals.
  • Wide Supply Range: The OP2177ARMZ-R71 operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for multiple applications.
  • Low Power Consumption: Its low power requirements make it suitable for battery-powered devices, where energy efficiency is paramount.
  • Dual Supply Operation: It supports dual supply operation, allowing for both single-supply and split-supply operations, giving designers flexibility in circuit design.

Applications:

The OP2177ARMZ-R71 is adept for use in precision amplification tasks. It is commonly employed in:

  • Instrumentation
  • Active filters
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Professional audio equipment

Product Specifications:

The OP2177ARMZ-R71 comes in a compact MSOP-8 package and is specified for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures. With its precision specifications and robust design, this operational amplifier from Analog Devices Inc. is a dependable choice for engineers and designers looking for a high-quality amplification solution.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess