EN
  • EN
  • DE

OP21EZ

Part No OP21EZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161114-OP21EZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP21EZ CAD Model

Description

The OP21EZ from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of speed and accuracy, making it an ideal choice for an array of applications requiring precise signal conditioning. This operational amplifier is part of a product family well-known for their reliability and consistency in performance.

Key Features

  • High Precision: The OP21EZ boasts a low offset voltage and drift, ensuring accuracy over time and temperature variations.
  • Wide Bandwidth: With a bandwidth of 1MHz, this operational amplifier is capable of handling high-speed signals without compromising the integrity of the waveform.
  • Stable Gain: Users can expect a stable gain bandwidth product over a wide range of operating conditions, making it versatile for various circuit designs.
  • Low Noise: It exhibits low noise performance, which is crucial for applications such as audio processing and other sensitive signal acquisition systems.

Applications

The OP21EZ is suitable for a wide range of applications including:

  • Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Audio Processing
  • Active Filters
  • Strain Gauges
  • Thermocouples and RTD Circuits

Technical Specifications

Parameter Value
Supply Voltage (±V) ±15
Input Offset Voltage (mV) 0.5
Input Bias Current (nA) 20
Operating Temperature Range (°C) -55 to +125

Whether you are developing precision instrumentation or looking to enhance the performance of your audio system, the OP21EZ from Analog Devices Inc. stands out as a reliable and precise operational amplifier that can elevate the accuracy and efficiency of your electronic designs.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
STMicroelectronics
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
ICT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess