EN
  • EN
  • DE

OP221GSZ

Part No OP221GSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 600KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3 V/μs
-3db Bandwidth 600kHz
Current - Input Bias 70nA
Voltage - Input Offset 250μV
Operating Supply Current 850μA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1084463-OP221GSZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian OP221GSZ CAD Model

Description

Analog Devices Inc. OP221GSZ Precision Operational Amplifier

The OP221GSZ is a high-performance, precision operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of advanced electronic systems. This operational amplifier is part of the OPx21x series and is renowned for its low noise, high speed, and precision characteristics, making it an ideal choice for a wide range of applications including test equipment, sensors, and professional audio equipment.

One of the standout features of the OP221GSZ is its low voltage noise, which is typically 3 nV/√Hz at 1 kHz. This low noise performance is coupled with a low input bias current, typically 1 nA, which ensures accuracy in high-impedance sensor applications and precision instrumentation. The device also boasts a high open-loop gain, which further enhances its accuracy and dynamic range.

The OP221GSZ operates over a wide supply voltage range from ±3 V to ±18 V, providing flexibility in various circuit designs. This dual-supply operation is essential for applications requiring a wide dynamic range and bipolar signal processing. Additionally, the amplifier features a high slew rate of typically 0.8 V/μs, allowing it to respond quickly to changes in input signals and making it suitable for fast-operating circuits.

With its rail-to-rail output swing, the OP221GSZ can drive loads to within millivolts of the power supply rails, maximizing the output dynamic range. This feature is particularly useful in single-supply systems and battery-powered devices, where power efficiency and maximum output swing are critical.

For ease of integration into various designs, the OP221GSZ is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is compatible with standard surface-mount technology. The device also features short-circuit protection, enhancing its robustness and reliability in complex electronic systems.

In summary, the OP221GSZ from Analog Devices Inc. is a versatile and high-quality precision operational amplifier that excels in low-noise, high-speed applications. Its stable performance and robust design make it a preferred choice for engineers and designers looking to achieve precision and accuracy in their electronic solutions.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess