EN
  • EN
  • DE
  • IT

OP262DRU-REEL

Part No OP262DRU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R 15MHZ LN 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 260 nA
Voltage - Input Offset 800 µV
Current - Supply 550µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number OP262
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262846-OP262DRU-REEL
Ultra Librarian 3D Model Ultra Librarian OP262DRU-REEL CAD Model

Description

Product Overview: OP262DRU-REEL by Analog Devices Inc.

The OP262DRU-REEL is a high-performance operational amplifier produced by the renowned manufacturer Analog Devices Inc. This precision op-amp is designed with advanced technology to deliver superior signal amplification with a focus on reliability and efficiency. It comes in a robust surface-mount package, specifically in a Tape and Reel format, which is ideal for automated assembly processes and large-scale production needs.

Key Features

  • Dual Operational Amplifier: The OP262DRU-REEL consists of two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
  • Low Noise Performance: With its low noise characteristics, this op-amp ensures a clean signal amplification, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Speed: The device boasts a fast slew rate and wide bandwidth, which are critical parameters for applications requiring rapid signal response and high-frequency operation.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low quiescent current, thereby reducing the overall power usage of the system.
  • Wide Supply Voltage Range: The OP262DRU-REEL can accommodate a broad range of supply voltages, enhancing its versatility across different circuit designs.

Applications

The OP262DRU-REEL's combination of features makes it a suitable choice for a wide array of applications, including:

  • Audio Processing Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADC) Driver
  • Medical and Scientific Instrumentation
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP262DRU-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of operating conditions. Its surface-mount design allows for efficient heat dissipation and a compact footprint on the circuit board.

Whether you're designing a high-performance audio system, a precise measurement instrument, or a sophisticated industrial control, the OP262DRU-REEL from Analog Devices Inc. offers the performance and reliability that professionals demand.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess